EN
  • EN
  • DE

SN74HC174PWT

Part No SN74HC174PWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Wide Operating Voltage Range of 2 V to 6 V, Outputs Can Drive Up To 10 LSTTL Loads | IC FF D-TYPE SNGL 6BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 50MHz
Max Propagation Delay at V, Max CL 27ns at 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Family Part Number 74HC174
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 716326-SN74HC174PWT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC174PWT CAD Model

Description

SN74HC174PWT Product Overview

The SN74HC174PWT is a high-performance integrated circuit from Texas Instruments, a leader in semiconductor design and manufacturing. This particular device belongs to the 74HC family, which is renowned for its high-speed CMOS logic. The SN74HC174PWT specifically is a Hex D-type flip-flop with a clear function, designed for use in a wide range of electronic applications.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Standard
  • Trigger Type: Positive Edge
  • Propagation Delay Time: 13ns at 4.5V, 11ns at 6V, 9ns at 9V
  • Supply Voltage: 2V to 6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-16

Applications

The SN74HC174PWT is versatile and can be used in various digital applications such as:

  • Data storage
  • Shift registers
  • Counters
  • Control circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC174PWT is no exception, adhering to rigorous standards to ensure reliable performance in your electronic projects. With its wide operating temperature range, it is suitable for industrial applications that may experience extreme conditions.

Design and Packaging

The device comes in a TSSOP-16 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in printed circuit boards. The SN74HC174PWT is designed for automated placement and soldering, facilitating ease of manufacturing and integration into a variety of electronic systems.

Conclusion

Whether you are designing a simple timer, a complex processor, or any digital logic circuit in between, the SN74HC174PWT from Texas Instruments provides the reliability and performance needed for your application. Its combination of high-speed operation, robustness, and versatility makes it an excellent choice for designers looking to implement flip-flops in their systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7212 $50.4840
170+ $0.5918 $100.6060
265+ $0.5733 $151.9245
365+ $0.5548 $202.5020
470+ $0.5363 $252.0610
625+ $0.4808 $300.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess