EN
  • EN
  • DE

TPS7325QP

Part No TPS7325QP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW-DROPOUT VOLTAGE REGULATORS WITH INTEGRATED DELAYED RESET FUNCTION | IC REG LINEAR 2.5V 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.6V at 500mA
Output Current 500mA
Maximum Supply Current 550μA
PSRR 53dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TPS7325
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1273259-TPS7325QP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7325QP CAD Model

Description

Product Overview: TPS7325QP from Texas Instruments

The TPS7325QP is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a consistent and reliable power supply to sensitive electronic circuits. This component is particularly well-suited for applications requiring a stable 2.5V output with a maximum output current of 250mA. The TPS7325QP is part of Texas Instruments' extensive range of power management integrated circuits, known for their quality and durability.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard 2.5V digital systems.
  • Output Current: It can supply up to 250mA of output current, making it suitable for a variety of small to medium power applications.
  • Low Dropout Voltage: The LDO features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered devices.
  • Thermal and Overcurrent Protection: The TPS7325QP includes built-in thermal shutdown and current limit features to protect the device and the load from damage due to excessive heat or current.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better transient response and noise reduction.

Applications

The TPS7325QP is versatile and can be used in various applications, including:

  • Portable and battery-powered electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital circuits requiring a clean 2.5V supply

Product Specifications

With an operating temperature range of -40°C to 125°C, the TPS7325QP is reliable in a wide range of environments. It is available in a 5-pin TO-220 package, which is easy to handle and integrate into various circuit designs. The device's pinout is designed for simple PCB layout and minimal external components, which is beneficial for compact and cost-effective designs.

Overall, the TPS7325QP from Texas Instruments is a robust and efficient solution for applications requiring a stable 2.5V power supply. Its features and specifications make it an excellent choice for designers looking for a high-quality voltage regulator.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess