EN
  • EN
  • DE

SN74ALS667DWR

Part No SN74ALS667DWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP D 8BIT 24-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 9ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Other Names TEXTISSN74ALS667DWR,2156-SN74ALS667DWR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257368-SN74ALS667DWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS667DWR CAD Model

Description

SN74ALS667DWR by Texas Instruments

The SN74ALS667DWR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their precision-engineered electronic components. This particular device is part of the Advanced Low-Power Schottky (ALS) series, which is designed to offer both speed and energy efficiency. The SN74ALS667DWR is an octal bus transceiver featuring non-inverting 3-state outputs, making it an ideal choice for bidirectional communication between data buses in a wide range of digital applications.

With its 20-pin SOIC (Small Outline Integrated Circuit) package, the SN74ALS667DWR is optimized for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). This makes it suitable for space-constrained applications while providing robust performance. The device operates over a broad voltage range and is characterized for operation from 0°C to 70°C, ensuring reliability across various environmental conditions.

The SN74ALS667DWR transceiver is equipped with two sets of eight D-type flip-flops that allow for the temporary storage of data and the smooth transfer between two separate 8-bit buses. The direction of data flow is determined by the direction control (DIR) input, while the output enable (OE) input controls the transceiver's 3-state outputs. When OE is high, the outputs are in a high-impedance state, which prevents them from interfering with other devices connected to the data bus.

Designed with advanced Schottky technology, this transceiver delivers fast switching speeds with reduced power consumption compared to traditional TTL logic. This makes the SN74ALS667DWR a preferred choice for interfacing with microprocessors, microcontrollers, and other digital systems that require efficient communication between peripheral devices. The low power consumption also contributes to the overall energy efficiency of the end product, making it suitable for battery-powered devices or energy-sensitive applications.

In summary, the SN74ALS667DWR from Texas Instruments is a versatile and efficient solution for digital communication and data transfer in a wide array of electronic systems. Its combination of speed, low power usage, and compact design makes it a valuable component for modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess