EN
  • EN
  • DE

LM2903DRG3

Part No LM2903DRG3
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description DUAL DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Maximum) 7mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1198213-LM2903DRG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2903
Introduction Date March 01, 2010
ECCN EAR99
Country of Origin China ,Malaysia ,Mexico ,Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2903DRG3 CAD Model

Description

Introducing the LM2903DRG3 Dual Differential Comparator by Texas Instruments

The LM2903DRG3 is a versatile and robust dual differential comparator designed by Texas Instruments, a leader in semiconductor solutions. This high-quality electronic component is engineered to provide precise voltage comparisons, which are crucial in a wide range of applications, from industrial to automotive systems.

Key Features:

  • Wide Supply Voltage Range: The LM2903DRG3 operates from a single supply voltage ranging from 2V to 36V, or dual supplies of ±1V to ±18V, making it highly adaptable to various circuit configurations and power requirements.
  • Low Supply Current: It is optimized for low power consumption, drawing a typical supply current of only 0.8 mA, which is ideal for battery-powered and portable devices.
  • High Input Offset Voltage: This comparator is characterized by an input offset voltage of typically 2 mV, ensuring reliable performance even in applications where precision is key.
  • Output Compatibility: The output can directly interface with TTL, MOS, and CMOS, allowing for seamless integration with a wide array of digital systems.
  • Differential Input Voltage Range: The input voltage range extends to the supply voltage levels, providing designers with greater flexibility in signal comparison.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the LM2903DRG3 is suited for harsh environments and can withstand extreme conditions without compromising performance.

Applications:

The LM2903DRG3 is designed to cater to a broad spectrum of applications, including:

  • Limit Comparators
  • Simple Analog-to-Digital Converters (ADCs)
  • Voltage Monitoring
  • Window Comparators
  • Peak Detectors
  • Signal Conditioning
  • Level Shifters

Encased in an SOIC-8 package, the LM2903DRG3 offers a compact solution for space-constrained applications. Its robust design ensures reliability and longevity, making it an excellent choice for designers seeking a high-performance comparator that can endure the demands of rigorous industrial environments.

Whether you are developing automotive electronics, designing consumer appliances, or working on precision instrumentation, the LM2903DRG3 from Texas Instruments stands as a solid foundation for your comparator needs, delivering both precision and durability.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,230 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess