EN
  • EN
  • DE

SN74HC193QPWRG4Q1

Part No SN74HC193QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 4BIT SYNC UP/DN CONV 16-TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 24 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC193
Other Names -296-23644-1R,296-23644-6R,296-23644-1,SN74HC193QPWRG4Q1,296-23644-1R,-296-23644-1,296-23644-2,TEXTISSN74HC193QPWRG4Q1,296-23644-6,-SN74HC193QPWRG4Q1R,2156-SN74HC193QPWRG4Q1,296-23644-2R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258925-SN74HC193QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC193QPWRG4Q1 CAD Model

Description

The SN74HC193QPWRG4Q1 is a high-performance, automotive-grade integrated circuit manufactured by Texas Instruments, renowned for its robust design and precision engineering. This particular device is part of the 74HC series, which stands for High-Speed CMOS logic operating at 'HC' TTL levels. It is specifically designed to meet the stringent requirements of automotive applications, ensuring reliability and durability in harsh environments.

Key Features:

  • 4-Bit Binary Counter: The SN74HC193QPWRG4Q1 is a 4-bit synchronous reversible counter with a dual clock and a clear function. It can count up and down, providing versatile counting solutions.
  • Automotive Qualification: This device is qualified for automotive applications, which means it has passed rigorous testing for temperature, longevity, and reliability under the automotive standards.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it suitable for various automotive electrical systems.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Temperature Range: The SN74HC193QPWRG4Q1 can operate over an extended temperature range, typically from -40°C to 85°C, accommodating the thermal extremes common in automotive environments.
  • Package: It is available in a TSSOP package, which is ideal for space-constrained applications.

Applications:

The versatility of the SN74HC193QPWRG4Q1 makes it suitable for a variety of automotive applications, including:

  • Instrumentation and dashboard counters
  • Control systems requiring reversible counting
  • Automotive sensor interfaces
  • Engine control units (ECUs)
  • Navigation systems

With its robust design and versatile functions, the SN74HC193QPWRG4Q1 from Texas Instruments is a top choice for automotive engineers who require a reliable and flexible counting solution.

You May Also Be Interested in

Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $1.5640
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3748 $54.9920
90+ $1.1280 $101.5200
140+ $1.0928 $152.9920
190+ $1.0575 $200.9250
245+ $1.0223 $250.4635
330+ $0.9165 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess