EN
  • EN
  • DE

SN74HC195N

Part No SN74HC195N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL IN PARALLEL OUT / Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Bulk
Logic Type Register, Bidirectional
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Function Universal
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC195
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74HC195N,2156-SN74HC195N
Standard Package 1
Win Source Part Number 1094966-SN74HC195N
Ultra Librarian 3D Model Ultra Librarian SN74HC195N CAD Model

Description

The SN74HC195N is a high-performance, 4-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74HC series, known for its high-speed CMOS technology, and is commonly used in digital systems where low power consumption and higher speed operation are essential.

Key Features

  • Logic Type: 4-Bit Parallel-Access Shift Register
  • Operating Voltage: 2 V to 6 V, accommodating a wide range of applications and compatibility with other logic families.
  • Output Current: ±4 mA, providing adequate drive capability while maintaining low power consumption.
  • Shift Frequency: Up to 25 MHz, ensuring high-speed operation for fast data processing.
  • Package: PDIP (Plastic Dual-In-Line Package), which is easy to handle and suitable for through-hole mounting.

Applications

The SN74HC195N is versatile and can be used in a variety of applications, including:

  • Serial-to-parallel data conversion
  • Data storage and transfer
  • Control systems
  • Digital signal processing
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC195N is no exception, with rigorous testing and quality control measures in place to ensure reliability. This component is suitable for commercial-grade applications and is designed to meet or exceed industry standards for performance and durability.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, on the Texas Instruments website to support the integration of the SN74HC195N into their projects. Additionally, Texas Instruments provides expert technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess