EN
  • EN
  • DE

SN74HC245NSRG4

Part No SN74HC245NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254582-SN74HC245NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC245NSRG4 CAD Model

Description

Product Overview: SN74HC245NSRG4

The SN74HC245NSRG4 from Texas Instruments is a high-performance, octal bus transceiver integrated circuit designed for bi-directional communication in digital systems. This device is part of the HC family and is fabricated using silicon-gate CMOS technology, which provides a significant advantage in terms of speed and power consumption over conventional bipolar transceivers.

Key Features

  • Logic Family: The device belongs to the HC logic family, ensuring compatibility with a wide range of digital circuits.
  • Bus Transceiver Type: Octal, allowing for eight individual bi-directional data lines to be controlled simultaneously.
  • Operating Voltage: It has a wide operating voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Drive Capability: The SN74HC245NSRG4 can drive up to 15 LSTTL loads, providing ample current for most applications.
  • Package: Housed in a 20-pin plastic SOIC package, it is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board.

Functionality and Applications

The device offers eight channels of bi-directional data communication through two sets of directional control (DIR) and output enable (OE) pins. It allows for data flow from the A ports to the B ports or vice versa, depending on the logic level at the DIR pin. The OE pins serve to disable the outputs, ensuring that the bus lines are effectively in a high-impedance state when not in use.

Common applications of the SN74HC245NSRG4 include data buses in microprocessor or microcontroller based systems, memory switching, and any digital system requiring robust and reliable data transfer between subsystems. Its versatility and performance make it a go-to choice for engineers looking to implement efficient and reliable data communication pathways within their designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC245NSRG4 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3136 $50.1760
345+ $0.2938 $101.3610
530+ $0.2839 $150.4670
760+ $0.2640 $200.6400
985+ $0.2541 $250.2885
1,230+ $0.2442 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,650 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess