EN
  • EN
  • DE

SN74HC251PWR

Part No SN74HC251PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS | IC SELECTOR/MUX 3ST 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC251
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254587-SN74HC251PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC251PWR CAD Model

Description

Product Overview: SN74HC251PWR from Texas Instruments

The SN74HC251PWR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular component is part of the 74HC (High-Speed CMOS) family, which is well-regarded for its excellent operational characteristics, such as low power consumption and high-speed functionality.

Key Features

  • Logic Type: 8-Input Multiplexer with 3-State Outputs
  • Supply Voltage Range: 2V to 6V, accommodating a variety of power requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • Output Current: Capable of driving up to 5.2 mA at 5V, making it suitable for a wide range of applications.
  • Pin Configuration: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which provides a compact footprint suitable for space-constrained applications.
  • Operating Temperature: Designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Functional Description

The SN74HC251PWR functions as an 8-input multiplexer with 3-state outputs that can be sent to a high-impedance state. This feature is particularly useful in bus-oriented systems, as it allows multiple outputs to share the same connection point without interference. The device selects one of the eight binary inputs based on the three select inputs (A, B, and C) and routes it to the output (Y) when the enable input (G) is held low. If the enable input is high, the output remains in a high-impedance state, effectively disconnecting it from the circuit.

Applications

Due to its versatility, the SN74HC251PWR is utilized in a broad spectrum of applications. It's commonly found in data routing and control systems, signal multiplexing, and in the development of various types of electronic devices that require a reliable selection mechanism from multiple input sources. Its ability to interface with both CMOS and TTL logic levels makes it a go-to choice for designers who need a component that can be easily integrated into mixed-technology environments.

With its robust design and wide operating range, the SN74HC251PWR is a testament to Texas Instruments' commitment to providing high-quality, durable, and versatile components for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 5 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4704
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4100 $51.2500
300+ $0.3364 $100.9200
465+ $0.3259 $151.5435
635+ $0.3154 $200.2790
820+ $0.3049 $250.0180
1,100+ $0.2734 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,643 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess