EN
  • EN
  • DE

SN74HC251PWRG4

Part No SN74HC251PWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16TSSOP / Multiplexer 1 x 8:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC251
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256614-SN74HC251PWRG4
Ultra Librarian 3D Model Ultra Librarian SN74HC251PWRG4 CAD Model

Description

Product Overview: SN74HC251PWRG4 by Texas Instruments

The SN74HC251PWRG4 is a high-performance integrated circuit from Texas Instruments, designed to cater to the needs of modern digital systems. This versatile device is a member of the 74HC family, which is well-known for its high-speed CMOS logic. It functions as an 8-to-1 multiplexer with three-state outputs, making it an essential component for applications requiring the selection or routing of data from multiple sources to a single destination.

Key Features

  • Logic Family: The device is part of the 74HC logic family, which assures compatibility with a wide range of CMOS and TTL logic, providing designers with flexibility in integrating the device into their systems.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating various levels of logic signals and making it suitable for interfacing with other components in a mixed-voltage environment.
  • High Current Drive: The SN74HC251PWRG4 offers a high current drive capability (±25mA) at its outputs, which allows it to drive loads with higher current demands without the need for additional buffer components.
  • Low Power Consumption: The device features low power consumption, which is a critical attribute for battery-powered and energy-efficient applications.
  • Three-State Outputs: Its three-state output feature enables the outputs to be set to a high impedance (Hi-Z) state, which is essential for connecting multiple devices to a common bus without causing contention.

Applications

The SN74HC251PWRG4 is designed for multiplexing and data selection applications, which are prevalent in various electronic systems such as:

  • Data processing
  • Signal routing
  • Communication systems
  • Computer systems
  • Control systems

Package and Quality

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. The SN74HC251PWRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of operating conditions. Texas Instruments is committed to high-quality standards, and this product meets or exceeds industry requirements for performance and reliability.

With its versatile functionality and robust design, the SN74HC251PWRG4 from Texas Instruments is an excellent choice for designers looking to implement efficient data routing and selection in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9408 $51.7440
130+ $0.7720 $100.3600
205+ $0.7479 $153.3195
280+ $0.7237 $202.6360
360+ $0.6996 $251.8560
480+ $0.6272 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,430 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess