EN
  • EN
  • DE
  • IT

SN74HC258NSR

Part No SN74HC258NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO  /  Multiplexer 4 x 2:1 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC258
Other Names SN74HC258NSR,SN74HC258NSRE4,SN74HC258NSRE4,296-SN74HC258NSRDKR,SN74HC258NSRG4,296-SN74HC258NSRTR,296-SN74HC258NSRCT,SN74HC258NSRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256617-SN74HC258NSR
Ultra Librarian 3D Model Ultra Librarian SN74HC258NSR CAD Model

Description

The SN74HC258NSR is a high-performance, quad 2-input multiplexer from Texas Instruments, renowned for its robust design and versatile functionality. This integrated circuit is part of the HC family, which signifies a high-speed CMOS technology, offering a balanced compromise between speed and power consumption.

Key Features

  • Logic Type: Multiplexer
  • Input Type: 2-Input
  • Output Type: Quad
  • Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and making it suitable for interfacing with both TTL and CMOS technologies.
  • Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Package: The SN74HC258NSR comes in an SOP (Small Outline Package) with a convenient surface-mount type, making it ideal for compact and high-density PCB designs.
  • Logic Family: HC
  • Propagation Delay Time: Fast propagation delay times, which is critical for high-speed applications.

Applications

The SN74HC258NSR is suited for a variety of electronic applications, including but not limited to:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computing devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC258NSR is no exception. It is designed to meet or exceed industry standards for performance and reliability, ensuring a long operational life and stability in your applications. With Texas Instruments' proven track record, you can trust the SN74HC258NSR to be a reliable component in your electronic designs.

Environmental Compliance

The SN74HC258NSR adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental safety highlights Texas Instruments' dedication to not only providing high-quality products but also to ensuring their impact on the environment is minimized.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess