EN
  • EN
  • DE

SN74HC27PWR

Part No SN74HC27PWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Logic Function NOR
RoHS Compliant
Win Source Part Number 1094971-SN74HC27PWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC27PWR CAD Model

Description

The SN74HC27PWR from Texas Instruments is a high-performance, triple 3-input NOR gate integrated circuit designed to operate at a wide voltage range while maintaining excellent speed and power efficiency. This logic gate is part of the 74HC series, which is well-known for its high-speed CMOS technology.

Key Features

  • Voltage Range: The device supports a wide operating voltage range from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
  • High-Speed: With a typical propagation delay of only 13 ns at 5V, the SN74HC27PWR ensures fast response times, which is critical in high-speed logic systems.
  • Low Power Consumption: CMOS technology provides low power dissipation, which is a crucial feature for battery-powered and energy-sensitive applications.
  • Drive Capability: It can drive up to 10 LSTTL loads, which means it can handle multiple connections without the need for additional buffering.
  • Package: The SN74HC27PWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: This device can operate over a wide temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The SN74HC27PWR is suitable for a broad range of applications that require NOR logic operations. These include:

  • Logic function generators
  • Signal processing
  • Control systems
  • Computing systems
  • Communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC27PWR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. With its robust design and proven manufacturing process, this component is built for long-term reliability and performance.

Ordering Information

The SN74HC27PWR part number reflects the TSSOP-14 package and is supplied in tape and reel packaging, which is ideal for automated assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess