The SN74HC32PWLE from Texas Instruments is a high-performance, quad 2-input OR gate integrated circuit that belongs to the 74HC logic family. This device is designed to operate with a power supply voltage ranging from 2V to 6V, making it suitable for a variety of digital applications, including those that require low power consumption.
Key Features
- Logic Type: OR Gate
- Number of Circuits: Four 2-input OR gates
- Output Current: High-performance capabilities with ±4-mA output drive at 5 V
- Operating Voltage: Wide operating voltage range of 2 V to 6 V
- Package: Available in TSSOP-14 (PWLE) package
- Temperature Range: Specified for operation from -40°C to 85°C
Performance Benefits
The SN74HC32PWLE device is designed to provide high-speed performance while maintaining the low power consumption of CMOS circuitry. This combination ensures that the device is suitable for interfacing with both CMOS and LSTTL logic levels and is capable of driving large loads with minimal power loss. Its fast propagation delay and balanced rise and fall times make it an excellent choice for high-frequency signal processing applications.
Applications
This versatile logic gate finds applications in a wide array of electronic systems, including:
- Computers and computer peripherals
- Data processing equipment
- Instrumentation and measurement systems
- Consumer electronics
- Embedded systems for control logic
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HC32PWLE is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. This product is RoHS compliant and is designed for long-term performance in a wide range of environmental conditions.