EN
  • EN
  • DE

SN74HC379N

Part No SN74HC379N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Quadruple D-Type Flip-Flops With Clock Enable 16-PDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Win Source Part Number 1094979-SN74HC379N
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC379N CAD Model

Description

Product Overview: Texas Instruments SN74HC379N

The SN74HC379N is a high-performance integrated circuit from Texas Instruments, renowned for its robust functionality and reliability in a wide array of electronic applications. This particular device is part of the 74HC series, which signifies its belonging to the high-speed CMOS family. The 'HC' in its name indicates that it is fabricated with silicon-gate CMOS technology, offering a perfect balance between speed and power consumption.

The SN74HC379N functions as a 4-bit register with common clock and master reset. It features four D-type flip-flops with individual D inputs and Q outputs. The integrated circuit is designed to operate with a 2-V to 6-V Vcc supply voltage, making it versatile for interfacing with various logic families and suitable for battery-operated devices.

One of the key attributes of the SN74HC379N is its edge-triggered D-type inputs, which capture the state of the input data on the rising edge of the clock signal. This ensures precise timing and synchronization in digital systems. The master reset input is active high and allows for the synchronous reset of all flip-flops, which is critical for initializing or resetting digital circuits while in operation.

The package type for the SN74HC379N is the standard 16-pin plastic DIP (Dual In-line Package), which is widely used in the industry and well-suited for through-hole mounting on printed circuit boards. This makes the device easy to handle and integrate into various designs, from prototyping to mass production.

Typical applications for the SN74HC379N include data storage, data transfer, and as a buffer or temporary storage for digital systems. Its high noise immunity and low power consumption are beneficial in creating stable and energy-efficient designs. Furthermore, Texas Instruments ensures that this component meets stringent quality standards, providing reliability and performance that engineers and designers can trust.

Overall, the SN74HC379N from Texas Instruments is an essential building block for digital logic circuits, offering a combination of speed, power efficiency, and functional versatility that makes it a staple in the electronics industry.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess