EN
  • EN
  • DE

MC100EPT20MNR4G

Part No MC100EPT20MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL/CMOS-PECL 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1072823-MC100EPT20MNR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EPT20MNR4G CAD Model

Description

ON Semiconductor MC100EPT20MNR4G: A High-Performance Differential LVPECL to LVTTL Translator

The ON Semiconductor MC100EPT20MNR4G is a cutting-edge differential LVPECL to LVTTL translator designed to bridge the gap between high-speed and low-voltage digital signaling. This device is part of ON Semiconductor’s high-performance ECLinPS MAX™ family, which is renowned for its exceptional signal integrity and reliability in demanding applications.

Key Features and Benefits

  • High-Speed Operation: The MC100EPT20MNR4G operates at a significant speed, making it suitable for high-speed data transmission and clock distribution networks.
  • Differential LVPECL Inputs: The translator accepts differential Low Voltage Positive Emitter Coupled Logic (LVPECL) inputs, ensuring compatibility with industry-standard ECL devices and providing a robust signaling environment that is less susceptible to noise.
  • LVTTL Outputs: The device translates signals to Low Voltage Transistor-Transistor Logic (LVTTL) levels, enabling easy interfacing with a wide range of digital logic circuits and microcontrollers operating at lower voltages.
  • Power Supply Flexibility: With a wide operating range of 3.0V to 3.6V, the MC100EPT20MNR4G can be powered by standard logic supply voltages, offering flexibility in mixed-voltage systems.
  • Small Footprint: The device is available in a compact 8-pin SOIC package, minimizing board space and simplifying PCB design.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for a variety of environments.

Applications

The ON Semiconductor MC100EPT20MNR4G is ideal for applications that require high-speed data transmission and precise timing, such as:

  • Telecommunications equipment
  • Networking hardware
  • High-speed data acquisition systems
  • Automated test equipment
  • Computing interfaces

With its robust design and compatibility with various logic levels, the MC100EPT20MNR4G is a versatile solution that addresses the needs of engineers and designers looking to optimize the performance and reliability of their digital systems. ON Semiconductor's commitment to quality ensures that this translator meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9526 $62.5734
21+ $5.7048 $119.8008
32+ $5.5266 $176.8512
44+ $5.3483 $235.3252
56+ $5.1700 $289.5200
75+ $4.6352 $347.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess