EN
  • EN
  • DE

SN74HC4851QPWRRBG4

Part No SN74HC4851QPWRRBG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 727114-SN74HC4851QPWRRBG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4851QPWRRBG4 CAD Model

Description

The SN74HC4851QPWRRBG4 is a versatile analog multiplexer/demultiplexer from the esteemed semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the high-speed CMOS family and is designed to function with a wide range of digital systems due to its high noise immunity and low power consumption.

Key Features

  • Wide Voltage Range: It operates with a wide analog input voltage range from 2V to 6V, making it suitable for various applications.
  • Low ON-State Resistance: This device features low ON-state resistance, which ensures minimal signal distortion and allows for efficient signal transmission.
  • Break-Before-Make Switching: The SN74HC4851QPWRRBG4 incorporates break-before-make switching, which prevents momentary short circuits during channel transitioning.
  • Multiple Channel Configurations: It provides 8 channels, which can be configured as either an 8:1 multiplexer or a 1:8 demultiplexer, offering flexibility in signal routing.
  • Low Power Consumption: With high-speed CMOS technology, the IC maintains low power dissipation, making it ideal for power-sensitive applications.

Applications

The SN74HC4851QPWRRBG4 is suitable for a broad range of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Test equipment and instrumentation

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74HC4851QPWRRBG4 is no exception. It adheres to rigorous industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

With its robust feature set and flexible design, the SN74HC4851QPWRRBG4 from Texas Instruments is an excellent choice for designers looking to manage multiple analog signals within their digital systems. Its high integration, combined with low power consumption and reliable performance, makes it a valuable component in any electronic design toolkit.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3211 $51.0642
53+ $1.9045 $100.9385
82+ $1.8450 $151.2900
113+ $1.7855 $201.7615
145+ $1.7260 $250.2700
194+ $1.5474 $300.1956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess