EN
  • EN
  • DE

SN74HC540DW

Part No SN74HC540DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 6V 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Manufacturer Texas Instruments
Series 74HC
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74HC540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74HC540DWG4-NDR, -SN74HC540DW-ND, -SN74HC540DWE4-NDR, -SN74HC540DWE4, -SN74HC540DWG4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896611-SN74HC540DW
Ultra Librarian 3D Model Ultra Librarian SN74HC540DW CAD Model

Description

The SN74HC540DW is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and versatility in various electronic applications. This particular chip belongs to the 74HC family, which is well-known for its high-speed CMOS logic. The SN74HC540DW features octal buffers and line drivers with 3-state outputs, designed to drive bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffers / Line Drivers with 3-State Outputs
  • Operating Voltage: 2 V to 6 V, providing compatibility with a wide range of logic levels and ensuring use in various system voltages.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, which makes it suitable for driving heavy loads on the bus lines.
  • High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels, contributing to reliable operation.
  • High Current Drive: ±6-mA Output Drive at 5 V, enabling the chip to handle significant current without performance degradation.
  • Low Power Consumption: 80-µA maximum ICC, which is ideal for power-sensitive applications.
  • Package: Available in a wide-body SOIC package, which is suitable for surface-mount technology and provides a compact footprint.

Applications

The SN74HC540DW is versatile and can be utilized in a broad range of applications, including:

  • Bus driving
  • Memory address driving
  • Input/Output port driving
  • Data transmission lines
  • Buffering in various digital applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HC540DW is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring high performance and durability for end-users.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4391 $50.4965
280+ $0.3603 $100.8840
430+ $0.3491 $150.1130
595+ $0.3378 $200.9910
770+ $0.3266 $251.4820
1,025+ $0.2928 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess