EN
  • EN
  • DE

SN74HC652DW

Part No SN74HC652DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 6V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74HC652
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254698-SN74HC652DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC652DW CAD Model

Description

The SN74HC652DW from Texas Instruments is a high-performance integrated circuit designed to provide reliable bidirectional data communication between eight-bit data buses. This versatile component combines the functionality of octal bus transceivers with 3-state outputs and D-type flip-flops, making it an ideal choice for interfacing and data buffering in a wide range of digital systems.

Key Features:

  • Wide Operating Voltage Range: The device operates at a voltage range of 2V to 6V, which allows it to be used in various logic systems without the need for level shifting.
  • High-Current 3-State Outputs: The 3-state outputs can drive up to 15 LSTTL loads, ensuring compatibility with low-power Schottky TTL (LSTTL) logic while maintaining the ability to drive lines with high capacitance.
  • Octal Bidirectional Data Flow: With eight bidirectional data lines, the SN74HC652DW can efficiently transfer data in both directions, making it suitable for multiplexed data transmission.
  • Separate Input/Output Enable Inputs: The separate input and output enable inputs provide flexible control, allowing the user to independently control the direction of data flow and the output state.
  • Latch-Up Performance: The device exceeds 250 mA per JESD 17, which provides robustness against latch-up, a common issue in integrated circuits where a low impedance path is created, leading to high current and potential damage.

Applications:

The SN74HC652DW is suitable for a variety of applications, including:

  • Bus interface and buffering in microprocessor systems
  • Data communication between different logic families
  • Memory buffering and storage
  • Peripheral driving with bidirectional data flow
  • System logic upgrades where high-density and low-power are required

With its robust design and ability to interface with different logic levels, the SN74HC652DW is an essential component for designers looking to create flexible, high-performance digital systems. The device is offered in a wide-body SOIC (DW) package, ensuring ease of PCB layout and compatibility with standard surface-mount manufacturing processes.

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74HC652DW.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9781 $54.7591
25+ $4.0846 $102.1150
38+ $3.9569 $150.3622
53+ $3.8293 $202.9529
68+ $3.7017 $251.7156
91+ $3.3187 $302.0017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,478 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess