EN
  • EN
  • DE

SN74HC75N

Part No SN74HC75N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 4-Bit Bistable Latches 16-PDIP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Contains Lead
Logic Function Latch
RoHS Non-Compliant
Win Source Part Number 1094994-SN74HC75N
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC75N CAD Model

Description

SN74HC75N by Texas Instruments

The SN74HC75N is a high-performance, quadruple bistable transparent latch designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the 74HC family, known for its high-speed CMOS technology, and is widely used in a variety of digital applications.

Key Features

  • Wide Operating Voltage Range: The SN74HC75N operates over a broad voltage range from 2V to 6V, making it compatible with many other logic families and suitable for use in systems that require a flexible power supply.
  • Low Power Consumption: Its CMOS technology ensures low power consumption, which is critical for battery-operated and power-sensitive applications.
  • High Current Drive: The device can source or sink up to 4 mA at the output, providing good drive capabilities.
  • Quadruple Latch Design: It contains four latches with separate data (D), enable (E), and output (Q) pins for each latch, allowing for independent control of each section.
  • Transparent Latch Mode: When the enable input is high, the Q output will follow the D input, providing real-time tracking of the input signal.
  • Stable Latching: When the enable input is low, the last data present at the inputs before the transition is held at the outputs, ensuring stable and reliable latching of information.

Applications

The versatile nature of the SN74HC75N makes it suitable for a wide range of applications, including:

  • Memory storage and retention circuits
  • Buffer registers
  • Power management systems
  • Data communication systems
  • Industrial control systems

Package and Quality

The SN74HC75N comes in a 16-pin plastic DIP (Dual In-line Package), which is easy to handle and compatible with standard breadboards and sockets for prototyping. Texas Instruments is committed to high-quality standards, ensuring that each device meets rigorous performance and reliability criteria.

For detailed specifications, technical documentation, and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74HC75N.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess