The SN74HC85N, manufactured by Texas Instruments, is a high-performance, 4-bit magnitude comparator designed for use in digital systems. It provides the necessary functionality to compare two 4-bit binary, BCD, or other monotonic codes and outputs the results of the comparison as greater than, less than, or equal to.
Key Features
- Logic Family: The device is part of the HC family, which ensures a high-speed CMOS technology.
- Supply Voltage: It operates over a wide range of supply voltages from 2V to 6V, providing flexibility for various applications and compatibility with TTL logic levels.
- Input Compatibility: The SN74HC85N is compatible with standard CMOS outputs and TTL logic, ensuring ease of integration into existing systems.
- Output Capability: The device features open-drain outputs, allowing for wired-OR connections and providing versatility in output configurations.
- Functionality: It can be configured in multiple stages to compare words longer than 4 bits, making it scalable for more complex comparisons.
- Package: The SN74HC85N comes in a standard 16-pin plastic DIP (Dual In-line Package), suitable for through-hole mounting, which is ideal for prototyping and durable applications.
Applications
The SN74HC85N is suitable for a wide range of applications in digital systems where binary comparison is required. Common applications include:
- Microprocessors/microcontrollers interface
- Binary sorters and comparators
- Control systems
- Computational logic
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74HC85N is no exception, and it is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With Texas Instruments' proven track record, users can confidently incorporate the SN74HC85N into their designs.