EN
  • EN
  • DE

SN74HCS151DR

Part No SN74HCS151DR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 8-LINE TO 1-LINE DATA SELECTORS/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCS151
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371237-SN74HCS151DR
Ultra Librarian 3D Model Ultra Librarian SN74HCS151DR CAD Model

Description

Product Overview: SN74HCS151DR by Texas Instruments

The SN74HCS151DR is a high-performance, 8-Input Digital Multiplexer from Texas Instruments, designed to select one of the eight data inputs to a single output line. Crafted with precision and reliability in mind, this multiplexer is an integral component in digital circuitry, finding its place in various applications such as data routing, signal gating, and function generation.

Key Features

  • Logic Family: The device is part of the HCS family, which is known for its high-speed CMOS technology.
  • Operating Voltage: It operates within a voltage range of 2 V to 6 V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • Output Drive Capability: The SN74HCS151DR can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
  • Pin Configuration: It comes in a 16-pin SOIC package, which is widely used and easy to integrate into various PCB designs.
  • Low Power Consumption: With a typical power consumption of only 20 µA, it is an energy-efficient choice for battery-operated devices.

Performance and Quality

The SN74HCS151DR is characterized by its fast switching speeds and low power consumption. It maintains a high level of performance even under varying environmental conditions, thanks to its robust design. Texas Instruments ensures that their products meet stringent quality standards, and the SN74HCS151DR is no exception, with its production process focused on delivering consistent and reliable performance.

Applications

Due to its versatile nature, the SN74HCS151DR is suitable for a wide array of applications. It is commonly used in:

  • Data multiplexing
  • Signal routing
  • Control systems
  • Communication systems
  • Computer systems

The SN74HCS151DR is a testament to Texas Instruments' commitment to providing high-quality, durable, and flexible solutions for the electronics industry. Whether for professional or educational purposes, this multiplexer stands as an essential component for any digital logic designer or hobbyist looking to build or optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1770 $50.4450
690+ $0.1453 $100.2570
1,070+ $0.1407 $150.5490
1,470+ $0.1362 $200.2140
1,900+ $0.1317 $250.2300
2,545+ $0.1180 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess