EN
  • EN
  • DE

SN74HCS594QPWRQ1

Part No SN74HCS594QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description AUTOMOTIVE 8-BIT SHIFT REGISTERS / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCS594
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338320-SN74HCS594QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS594QPWRQ1 CAD Model

Description

Product Overview: SN74HCS594QPWRQ1 from Texas Instruments

The SN74HCS594QPWRQ1 is a state-of-the-art 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's robust automotive product lineup, specifically engineered to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.

With its advanced features, the SN74HCS594QPWRQ1 is ideal for a wide range of applications in modern vehicles, such as controlling LEDs, managing digital signals, and interfacing with microcontrollers for various control functions. The device allows for serial-to-parallel data conversion with storage and incorporates an 8-bit serial-in, parallel-out shift register with output latches.

Key Features:

  • High-Performance Design: The device operates at a voltage range from 2 V to 6 V, making it suitable for interfacing with both low and high-voltage logic levels.
  • Automotive Grade: As part of the Q1 series, this product is qualified for automotive applications, ensuring high reliability and performance under the demanding conditions typical of automotive environments.
  • Shift Register: The 8-bit shift register facilitates the serial input to parallel output data conversion, enhancing the efficiency of data handling in electronic systems.
  • Output Latches: The integrated output latches provide stable data retention for reliable operation of connected components.
  • Edge-Triggered Clock: A positive-edge-triggered clock input (CLK) and a clear (CLR) function allow for precise timing and data synchronization.
  • Power-Saving Mode: The device includes a low-power mode, contributing to the overall energy efficiency of the automotive system it is integrated into.

The SN74HCS594QPWRQ1 is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is well-suited for space-constrained applications. Its footprint compatibility with standard 74HC logic products allows for easy integration into existing designs, providing designers with a versatile and reliable solution for expanding the output capabilities of microcontrollers and other digital systems.

As a testament to its quality and performance, the SN74HCS594QPWRQ1 is part of Texas Instruments' comprehensive support and quality assurance program, which includes rigorous testing and adherence to international standards. This makes the SN74HCS594QPWRQ1 an excellent choice for automotive manufacturers and suppliers looking for a high-quality, dependable component for their next-generation vehicles.

You May Also Be Interested in

Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6576 $52.6080
190+ $0.5396 $102.5240
290+ $0.5227 $151.5830
400+ $0.5058 $202.3200
515+ $0.4890 $251.8350
685+ $0.4384 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess