EN
  • EN
  • DE

SN74HCT04ADBR

Part No SN74HCT04ADBR
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+P
Reference case SSOP-14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749407-SN74HCT04ADBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT04ADBR CAD Model

Description

SN74HCT04ADBR from Texas Instruments

The SN74HCT04ADBR is a high-performance, hex inverter integrated circuit (IC) from the reputable semiconductor manufacturer, Texas Instruments (TI). This device is designed to handle a wide range of digital applications, making it a versatile component for various electronic systems. The SN74HCT04ADBR is part of the '74HCT' logic family, which is well-known for its compatibility with CMOS technology while being able to interface with TTL logic levels.

Key Features:

  • Logic Type: The device consists of six independent inverters, providing the ability to invert input signals with high precision.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems.
  • Output Drive Capability: The SN74HCT04ADBR can drive up to 10 LSTTL loads, ensuring strong signal transmission through the system.
  • Package: It comes in a small-outline package (SSOP) with a DBR suffix, indicating a 14-pin count with a body size that is both space-efficient and ideal for automated assembly processes.
  • Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to 85°C, allowing for reliable performance in various environmental conditions.
  • Logic Level Compatibility: The inputs are compatible with TTL logic levels while the outputs can drive CMOS inputs, providing a bridge between different logic families.

Applications:

The SN74HCT04ADBR is commonly used in applications that require signal inversion, such as:

  • Waveform generation
  • Pulse shaping
  • Logic level translation
  • Oscillator circuits
  • Signal processing

With its robust design and reliable performance, the SN74HCT04ADBR is an excellent choice for designers and engineers looking for a high-quality hex inverter. Its compatibility with various logic levels and the ability to operate under a wide range of environmental conditions make it a versatile component for numerous digital applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3751 $50.6265
37+ $2.7694 $102.4678
56+ $2.6828 $150.2368
78+ $2.5963 $202.5114
100+ $2.5097 $250.9700
134+ $2.2501 $301.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess