EN
  • EN
  • DE

2SD2444K T146

Part No 2SD2444K T146
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815380-2SD2444K T146
Ultra Librarian 3D Model Ultra Librarian 2SD2444K T146 CAD Model

Description

The 2SD2444K T146 is an NPN bipolar transistor manufactured by Rohm Semiconductor. Designed for switching and amplification purposes, it is often found in power management circuits, motor drivers, and other applications requiring efficient current control. Its robust design and stable characteristics make it suitable for a wide range of electronic devices.

Applications:

  • Power Management Circuits: Used in voltage regulators and DC-DC converters.
  • Motor Drivers: Employed in controlling the speed and direction of DC motors.
  • Relay Drivers: Utilized to switch relays in various control circuits.
  • Solenoid Drivers: Used to activate solenoids in industrial and automotive applications.
  • Lighting Control: Found in LED drivers and other lighting systems.

Features:

  • NPN Bipolar Transistor: Offers high current gain and fast switching speeds.
  • High Collector Current: Capable of handling significant current loads.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High DC Current Gain (hFE): Provides efficient amplification of input signals.
  • Surface Mount Package: Facilitates automated assembly processes.

Benefits:

  • Efficient Switching: Enables rapid and efficient switching operations.
  • High Current Capability: Can drive larger loads with ease.
  • Reduced Power Dissipation: Minimizes heat generation and enhances efficiency.
  • Simplified Integration: Easy to incorporate into a variety of circuit designs.
  • Dependable Performance: Rohm Semiconductor's quality ensures reliable operation.

Additional Details:

The 2SD2444K T146 typically comes in a surface-mount package, allowing for efficient automated assembly on PCBs. Key specifications include a collector-emitter voltage (VCEO) in the range of 80V, a collector current (IC) of approximately 5A, and a DC current gain (hFE) that can range from 100 to 600, depending on the specific part number variation. The low collector-emitter saturation voltage (VCE(sat)) is crucial for minimizing power dissipation during switching operations. The 'T146' likely refers to a specific production batch or packaging configuration. This transistor is designed to provide reliable performance in applications requiring both efficient switching and significant current handling capabilities. Its robust design and well-defined characteristics make it a popular choice for a wide range of electronic applications, particularly those involving power management and motor control. The surface mount package allows for compact designs and efficient heat dissipation, ensuring stable operation even under demanding conditions. The transistor’s high current gain simplifies the design of driver stages and reduces the load on control circuitry.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess