EN
  • EN
  • DE

PIC16F1708T-I/SS

Part No PIC16F1708T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP / PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F1708
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1708T-I/SSDKR,PIC16F1708T-I/SSTR,PIC16F1708T-I/SS-ND,PIC16F1708T-I/SSCT
Standard Package 1,600
Win Source Part Number 1084962-PIC16F1708T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1708T-I/SS CAD Model

Description

Microchip Technology PIC16F1708T-I/SS

The PIC16F1708T-I/SS is a notable member of the extensive PIC16F family of microcontrollers produced by Microchip Technology. This 8-bit microcontroller integrates advanced features and versatile peripherals, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer electronics, and Internet of Things (IoT) sectors.

At the core of the PIC16F1708T-I/SS lies a high-performance RISC CPU with a rich instruction set designed to facilitate efficient operations at low power. It operates at a speed of up to 32 MHz and includes 7 KB of flash memory, providing ample space for application code. The device also boasts 512 bytes of EEPROM and 512 bytes of RAM, ensuring sufficient data storage and operational flexibility.

One of the standout features of this microcontroller is its Intelligent Analog integration, which includes configurable Logic Cell (CLC), multiple 10-bit Analog-to-Digital Converters (ADCs), and two Comparators with Voltage Reference, allowing for sophisticated signal acquisition and control tasks. The inclusion of Enhanced PWMs (Pulse Width Modulation) and Complementary Waveform Generators (CWG) further empowers designers to implement complex control algorithms and manage power more efficiently.

Communication with other devices is streamlined thanks to its serial communication interfaces, including I2C, SPI, and EUSART, providing versatile connectivity options. Enhanced safety features such as Brown-Out Reset (BOR), Watchdog Timer (WDT), and Power-On Reset (POR) ensure reliable operation under varying conditions.

The PIC16F1708T-I/SS is offered in a 20-pin SSOP (Shrink Small Outline Package) that optimizes board space without compromising performance. Its extended temperature range of -40°C to +125°C makes it suitable for harsh environments. This microcontroller is also compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development and quicker time to market.

Whether you're designing a smart sensor, developing a home automation system, or creating a power management solution, the PIC16F1708T-I/SS provides the versatility, reliability, and performance needed to drive your innovation forward.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6195 $52.3900
47+ $2.1493 $101.0171
73+ $2.0821 $151.9933
100+ $2.0150 $201.5000
129+ $1.9478 $251.2662
172+ $1.7463 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess