EN
  • EN
  • DE

SN74HCT04PW

Part No SN74HCT04PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTERS | IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74HCT04
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1254731-SN74HCT04PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT04PW CAD Model

Description

The SN74HCT04PW is a high-performance, hex inverter integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This device belongs to the 74HCT family, which is compatible with standard TTL (Transistor-Transistor Logic) integrated circuits, ensuring seamless integration with existing technologies while offering the benefits of CMOS technology, such as reduced power consumption and increased noise immunity.

Key Features:

  • Logic Type: Hex Inverter - The IC contains six independent inverter gates, which are used to invert the logic level of the input signal.
  • Supply Voltage Range: 4.5 V to 5.5 V - This range is ideal for interfacing with 5V logic levels commonly used in digital systems.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, which translates to a high fan-out capability for driving multiple inputs.
  • Package: TSSOP (Thin Shrink Small Outline Package) - The SN74HCT04PW comes in a space-saving and lightweight 14-pin TSSOP package, making it suitable for high-density applications.
  • Operating Temperature: -40°C to 85°C - This wide temperature range ensures stable operation in various environmental conditions.

Applications:

The SN74HCT04PW is incredibly versatile and can be used in a multitude of digital circuits. Common applications include:

  • Logic level conversion
  • Oscillator circuits
  • Signal processing
  • Waveform generation
  • Pulse shaping
  • Glitch elimination

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the SN74HCT04PW is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure its performance and durability. This ensures that customers can rely on this component for critical and long-term applications.

Summary:

The SN74HCT04PW from Texas Instruments is a robust and reliable hex inverter chip that offers excellent performance in a compact package. Its compatibility with TTL logic levels and low power consumption makes it an ideal choice for designers looking for a dependable solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1685 $100.2575
920+ $0.1632 $150.1440
1,270+ $0.1580 $200.6600
1,640+ $0.1527 $250.4280
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess