EN
  • EN
  • DE

SN74HCT4053M

Part No SN74HCT4053M
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734581-SN74HCT4053M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HCT4053M CAD Model

Description

The SN74HCT4053M is a versatile analog multiplexer/demultiplexer from Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the HCT family, designed to interface with 5V systems. It is particularly well-suited for analog signal switching and multiplexing, which makes it an essential component in a wide range of applications such as signal gating, modulation, demodulation, and communication systems.

The SN74HCT4053M features three independent analog channels, each with a 2-channel multiplexer/demultiplexer configuration. It can process digital or analog signals, including everything from audio and video signals to digital data streams. The device operates across a wide voltage range, from 4.5V to 5.5V, providing a flexible platform for various designs.

The device boasts a low "on" resistance, typically around 70 ohms, which minimizes signal distortion and ensures high-fidelity signal transmission. The SN74HCT4053M also includes an "off" leakage current that is both temperature and voltage independent, offering a stable performance across different operating conditions.

One of the key advantages of the SN74HCT4053M is its compatibility with TTL (Transistor-Transistor Logic) outputs. This allows for direct interfacing with TTL logic levels, ensuring seamless integration into existing digital systems. The package type for this product is SOIC, which stands for Small Outline Integrated Circuit, with a 16-pin configuration that makes it compact and suitable for space-constrained applications.

For designers and engineers, the SN74HCT4053M is a reliable choice due to its robust design and high-quality manufacturing standards. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources, to facilitate the integration of this multiplexer/demultiplexer into various projects.

Overall, the SN74HCT4053M is a high-performance, versatile component that offers precise signal routing and switching capabilities, making it an indispensable part of electronic systems requiring analog functionality.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,118 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess