The SN74HCT541NS device from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 5V systems. This integrated circuit is capable of driving bus lines or buffer memory address registers with the high-performance of CMOS technology. It features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines in a wide array of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Output Type: 3-State, allowing for bidirectional communication
- Voltage - Supply: Compatible with 4.5V to 5.5V, making it ideal for interfacing with 5V logic levels
- Operating Temperature: Ranges from -40°C to 85°C, suitable for industrial environments
- Logic Level - High: 2V minimum, ensuring reliable recognition of high logic levels
- Logic Level - Low: 0.8V maximum, ensuring reliable recognition of low logic levels
- Current - Output High, Low: 6mA at 5V, providing sufficient drive capability
- Package / Case: 20-SOIC, space-saving and easy to integrate into circuit designs
Applications
The SN74HCT541NS is versatile and can be used in various applications, including:
- Driving bus lines of systems
- Buffering memory address registers
- Interfacing TTL to CMOS logic levels
- General digital logic interfacing and buffering
Product Description
The SN74HCT541NS is characterized for operation from -40°C to 85°C, providing a reliable solution for industrial applications. The device has a wide supply voltage range and is compatible with TTL logic levels. The 3-state outputs are controlled by output enable (OE) inputs which, when high, put the outputs in the high impedance state. This feature is essential when connecting multiple devices to a bus, as it prevents bus contention. The robust design of the SN74HCT541NS ensures that it can handle significant system demands, making it a reliable choice for designers and engineers.