Product Overview: SN74HCT74DR-SOP14 by Texas Instruments
The SN74HCT74DR-SOP14 is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is a part of the HCT family, which is designed to interface between CMOS and TTL logic levels. The SN74HCT74DR-SOP14 is characterized by its SOP (Small Outline Package) with 14 pins, making it suitable for space-constrained applications.
Key Features
- Logic Type: Dual D-type positive-edge-triggered flip-flop which ensures precise control of digital information.
- Package: The device comes in a 14-pin SOP (Small Outline Package), offering a compact footprint for PCB design.
- Logic Level: Compatible with TTL (Transistor-Transistor Logic) levels while being able to interface with CMOS logic, providing versatility in mixed-logic environments.
- Operating Voltage: It operates at a wide range of supply voltages from 4.5V to 5.5V, making it suitable for various digital applications.
- High Current: Output drive capability of up to 8mA, allowing it to drive LEDs or other low-power devices directly.
- Temperature Range: The device is operational over a wide temperature range, making it reliable for industrial-grade applications.
Applications
The SN74HCT74DR-SOP14 is versatile and can be used in a variety of digital applications, including:
- Signal processing
- Data storage
- Instrumentation
- Communication systems
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT74DR-SOP14 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. With its robust design and proven manufacturing process, this IC ensures long-term performance and reliability.
Ordering Information
For ordering, the SN74HCT74DR-SOP14 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Detailed specifications and ordering options can be found on the Texas Instruments website or through authorized distributors.