Product Overview: SN74HCU04NSRG4
The SN74HCU04NSRG4 is a high-performance, hex inverter integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This device is part of TI's extensive SNx4xx series, which is renowned for its robustness and versatility in various applications.
Key Features
- Logic Type: The SN74HCU04NSRG4 is a hex inverter, meaning it contains six independent inverter gates in a single package.
- Operating Voltage: It operates over a wide voltage range of 2 V to 6 V, providing design flexibility for interfacing with different logic levels.
- High Drive: The device offers strong drive capabilities, with outputs capable of driving up to 10 LS-TTL loads.
- Speed: It features a typical propagation delay time of 8ns at 5V, ensuring fast response times for high-speed applications.
- Package: The SN74HCU04NSRG4 comes in an SOP (Small Outline Package) with a NS suffix, which is a space-saving and efficient packaging option.
- Temperature Range: This IC is operational over a broad temperature range, making it suitable for industrial applications.
- RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
Applications
The versatile nature of the SN74HCU04NSRG4 allows it to be used in a wide array of electronic circuits. It is ideal for applications that require logic inversion, such as signal conditioning, pulse shaping, and in creating oscillator circuits. Additionally, it can be used in more complex digital systems to perform functions like generating complementary signals and implementing logical operations.
Quality and Reliability
As with all Texas Instruments products, the SN74HCU04NSRG4 is designed to meet high standards of quality and reliability. It undergoes rigorous testing to ensure it meets TI's stringent requirements, providing engineers with a dependable component for their designs. Whether used in consumer electronics, automotive systems, or industrial controls, the SN74HCU04NSRG4 is a solid choice for designers looking for a reliable hex inverter IC.
Ordering and Packaging
The SN74HCU04NSRG4 is available for order in various quantities, catering to both small-scale projects and large-volume production needs. It is shipped in tape and reel packaging, which facilitates automated assembly processes and helps ensure safe handling and delivery of the product.