The SN74LS04DRG4 is a high-performance hex inverter integrated circuit from Texas Instruments, designed to deliver optimal functionality for a wide range of electronic applications. This device belongs to the 74LS family, which is known for its low power consumption and high-speed operation. The SN74LS04DRG4 features six independent inverters, making it a versatile component for logic inversion purposes.
Constructed with bipolar junction technology, it offers a robust solution for designers looking to implement standard logic functions. The device operates over a voltage range of 4.75V to 5.25V, providing stable logic levels while maintaining compatibility with typical 5V systems. The SN74LS04DRG4 is available in an SOIC-14 package, which is ideal for space-constrained applications due to its small footprint.
Each inverter on the SN74LS04DRG4 is designed to handle a significant amount of continuous output current, up to 8 mA, allowing direct driving of small LEDs or interfacing with other logic families. With a typical propagation delay of only 9.5 ns, this IC ensures swift signal processing, which is crucial for high-speed digital systems.
The SN74LS04DRG4 is characterized for operation from 0°C to 70°C, ensuring reliable performance across a broad range of environmental conditions. This makes it suitable for commercial-grade equipment, including computers, data processing devices, and control systems.
Texas Instruments has a reputation for quality and reliability, and the SN74LS04DRG4 is no exception. It is designed and manufactured to meet the stringent requirements of the electronics industry, ensuring long-term performance and stability. For engineers and designers looking for a dependable hex inverter, the SN74LS04DRG4 is an excellent choice that combines functionality, performance, and reliability.
Key Features:
- Hex inverter configuration
- Operating Voltage: 4.75V to 5.25V
- Output Current: 8 mA
- Propagation Delay: 9.5 ns (typical)
- Operating Temperature: 0°C to 70°C
- Package: SOIC-14