EN
  • EN
  • DE

SN74LS114ADR

Part No SN74LS114ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74LS114
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857956-SN74LS114ADR
Ultra Librarian 3D Model Ultra Librarian SN74LS114ADR CAD Model

Description

The SN74LS114ADR from Texas Instruments is a high-performance, dual JK flip-flop integrated circuit that features negative-edge triggering and a clear function. This device is part of the 74LS series, which is well-known for its low power consumption and high speed. It is designed to be used in a wide range of digital applications, including counters, shift registers, control circuits, and toggle circuits.

Key Features

  • Logic Type: Dual JK Negative Edge-Triggered Flip-Flop
  • Package: The SN74LS114ADR comes in a compact SOIC-14 package, which is ideal for space-constrained applications.
  • Operating Voltage: This device typically operates at a voltage of 5V, making it compatible with TTL logic levels.
  • Power Consumption: As a member of the low-power Schottky series, it has reduced power consumption, which is crucial for energy-efficient designs.
  • Speed: The SN74LS114ADR provides high-speed performance, which is essential for applications requiring fast data processing and throughput.
  • Output Current: It is capable of driving up to 8 mA at the output, allowing it to interface with various logic families.
  • Clear Function: The integrated clear function allows for the immediate resetting of the flip-flop, enhancing the control over the logic states.

Applications

The SN74LS114ADR is versatile and can be used in a variety of digital systems. Its primary applications include:

  • Counters and dividers
  • Shift registers
  • Control and synchronization circuits
  • Memory storage elements
  • Toggle circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS114ADR is manufactured under stringent conditions to ensure reliability and performance consistency. It is a suitable choice for designers looking for a reliable flip-flop that can operate in various temperature ranges and environmental conditions.

Ordering Information

The SN74LS114ADR is available for ordering in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess