EN
  • EN
  • DE

SN74LS13N

Part No SN74LS13N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Dual 4-input Positive-NAND Schmitt triggers 14-PDIP 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Lead Free Contains Lead
Logic Function NAND
RoHS Non-Compliant
Win Source Part Number 1225469-SN74LS13N
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS13N CAD Model

Description

Product Overview: SN74LS13N - Texas Instruments

The SN74LS13N is a high-performance, dual 4-input positive-NAND Schmitt trigger designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS logic family, known for its low-power Schottky technology, which combines the advantages of low power consumption with high switching speeds.

Key Features:

  • Logic Type: Dual 4-input Schmitt trigger NAND gate
  • Package: Offered in a standard 14-pin PDIP (Plastic Dual-In-line Package)
  • Operating Voltage: Typically 5V, which is compatible with TTL (Transistor-Transistor Logic) levels
  • Switching Characteristics: Fast propagation delay and transition times, ensuring quick response to input signals
  • Hysteresis: Schmitt trigger inputs provide a hysteresis effect, which enhances noise immunity and allows the device to transform slowly changing input signals into sharply defined jitter-free output signals
  • Temperature Range: The device can operate over a wide range of ambient temperatures, making it suitable for various applications

Applications:

  • Wave shaping and noise elimination
  • Square wave generation
  • Signal processing
  • Logic circuits requiring high noise immunity

The SN74LS13N is a versatile component that can be used in a multitude of digital applications. Its dual 4-input configuration allows for the integration of multiple signals, and its Schmitt trigger action is essential for applications where noise is a concern. The device's ability to handle slow input transitions makes it ideal for interfacing with a variety of input devices including sensors and switches that may not exhibit clean digital signal edges.

With its robust design and Texas Instruments' reputation for quality, the SN74LS13N is a reliable choice for designers and engineers seeking a dependable logic solution. Its standard PDIP packaging allows for easy integration into a wide range of electronic circuits, making it a staple component in the digital design toolkit.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess