The SN74LS151J is a high-quality Data Selector/Multiplexer integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is part of the 74LS logic family, known for its low-power Schottky technology, which ensures efficient operation with minimal power consumption.
Key Features
- Logic Type: 8-Input Multiplexer
- Package: J-Lead Ceramic Chip Carrier (J suffix)
- Operating Temperature: -55°C to 125°C, suitable for various environmental conditions.
- Power Supply: Typically 5V, with a low power consumption characteristic of the LS technology.
- Functionality: Allows one of the eight input data lines to be selected using three binary control inputs (A, B, and C) and routed to the output.
- Output Enable: Features an output enable function for better control of the data flow.
- Propagation Delay: Fast switching times and a typical propagation delay time of 25 ns.
Applications
The versatility of the SN74LS151J makes it ideal for a wide range of applications in digital systems. It is commonly used in:
- Data routing and signal multiplexing
- Data selection for A/D conversion
- Memory addressing and data management
- Control systems and automation
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LS151J is manufactured under strict quality control standards, ensuring reliability and performance in critical applications. The ceramic packaging provides robust protection for the device, making it a reliable choice for both commercial and military-grade applications.
Support and Resources
For additional information, including detailed specifications, application notes, and support resources, please visit the Texas Instruments website. Technical support and product datasheets are readily available to assist in the integration of the SN74LS151J into your design.