EN
  • EN
  • DE

SN74LS161ADRG4

Part No SN74LS161ADRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 25 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS161
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258964-SN74LS161ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS161ADRG4 CAD Model

Description

SN74LS161ADRG4: 4-Bit Binary Counters

The SN74LS161ADRG4 from Texas Instruments is a high-performance, monolithic 4-bit binary counter that belongs to the 74LS family of logic devices. This integrated circuit (IC) is designed to count in binary from 0 to 15 and is a key component for applications requiring precise timing and counting operations. The device comes in a 16-pin SOIC package, making it suitable for surface-mount technology (SMT) on modern printed circuit boards (PCBs).

Features

  • Counting Sequences: Capable of counting in binary from 0 to 15, the SN74LS161ADRG4 can perform both synchronous and ripple carry counting sequences, offering versatility in a variety of digital applications.
  • Direct Clear Function: The inclusion of a direct clear function allows for immediate resetting of the counter to its zero state, ensuring that the device can quickly be prepared for a new counting operation.
  • Loadable Count: Users can preload the counter with a specific binary number using the parallel load inputs, enabling the counter to start from a predetermined value.
  • Output Capability: The counter features standard bipolar output drive, which is both robust and capable of driving a range of standard loads.
  • Operating Voltage: The SN74LS161ADRG4 operates over a voltage range of 4.75V to 5.25V, which aligns with the typical power supply levels for logic devices.

Applications

The SN74LS161ADRG4 is ideal for a wide range of applications that require reliable and accurate counting capabilities. It is commonly used in:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequencers
  • State machines

Quality and Reliability

Texas Instruments is renowned for their commitment to quality and reliability, and the SN74LS161ADRG4 is no exception. The device is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability. With Texas Instruments' dedication to manufacturing excellence, customers can trust the SN74LS161ADRG4 to perform reliably in their critical counting applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7969 $51.7985
155+ $0.6539 $101.3545
240+ $0.6335 $152.0400
330+ $0.6130 $202.2900
425+ $0.5926 $251.8550
565+ $0.5313 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,101 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess