EN
  • EN
  • DE

SN74LS194N

Part No SN74LS194N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095062-SN74LS194N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS194N CAD Model

Description

The SN74LS194N is a versatile, high-performance device designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. It is a 4-bit bidirectional universal shift register that operates in four different modes. With its broad functionality, the SN74LS194N is ideal for a wide range of applications in digital systems where shift register operations are essential.

This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation. The SN74LS194N can be utilized in serial-to-parallel, parallel-to-serial, and serial-to-serial data transfer operations, making it highly adaptable to various data management tasks.

Key Features

  • Four Bidirectional Shift Registers: Enables shifting in both left and right directions, providing flexibility in data manipulation.
  • Multiple Operating Modes: Includes parallel load, shift left, shift right, and inhibit clock (hold) modes to accommodate different data processing requirements.
  • Direct Clear Function: Allows for immediate clearing of the register, ensuring quick initialization or reset capabilities.
  • Compatibility: Designed to interface directly with the System 74 family, allowing for seamless integration into existing digital systems.

Technical Specifications

  • Logic Family: LS
  • Logic Type: Universal Shift Register
  • Number of Bits per Element: 4
  • Package Type: PDIP
  • Pin Count: 16
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: Typically 5V

The SN74LS194N is housed in a plastic dual-in-line package (PDIP), ensuring ease of handling and mounting on printed circuit boards. Its 16-pin configuration allows for straightforward interfacing with other components. Whether you are designing complex computing systems or simple logic controllers, the SN74LS194N from Texas Instruments provides the reliability and functionality needed for efficient data handling.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0428
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess