EN
  • EN
  • DE

SN74LS20DR

Part No SN74LS20DR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 4-INPUT POSITIVE-NAND GATES | IC GATE NAND 2CH 4-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 4
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Maximum) 800μA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 15ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LS20
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 720477-SN74LS20DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS20DR CAD Model

Description

Product Overview: SN74LS20DR

The SN74LS20DR is a high-performance, dual 4-input positive-NAND gate integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital electronics. This IC is part of the 74LS series, which is a line of logic gates built using bipolar technology with Schottky diodes (Low-power Schottky). The SN74LS20DR is designed to operate over a wide range of power supplies and offers a balanced propagation delay and transition times, making it a popular choice for various logic functions in digital systems.

Key Features

  • Logic Type: Dual 4-Input Positive-NAND Gate
  • Supply Voltage: Typically 5V (4.75V to 5.25V operating range)
  • Operating Temperature: 0°C to 70°C
  • Package: SOP (Small Outline Package) with the DR suffix indicating tape and reel packaging for automated assembly
  • Pin Count: 14 pins, providing ease of integration into various circuit designs
  • Technology: Low-power Schottky for efficient performance
  • Switching Characteristics: Fast propagation delay and transition times for high-speed applications

Applications

The SN74LS20DR is used in a myriad of applications that require high-speed and low-power NAND gate operations. These include, but are not limited to:

  • Computing systems
  • Networking equipment
  • Signal processing
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74LS20DR is no exception, with rigorous testing to ensure it meets industry standards for performance and longevity. The device's robust design ensures that it can withstand the demands of various operating environments.

Support and Resources

For designers and engineers, Texas Instruments offers comprehensive technical support and resources, including detailed datasheets, application notes, and design tools. This support ensures the SN74LS20DR can be integrated seamlessly into your design, providing optimal performance in your digital logic solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20DHVQFN / Bus Switch 8 x 1:1 20-DHVQFN (4.5x2.5)
Lowest to $0.3238
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7893 $51.3045
155+ $0.6477 $100.3935
240+ $0.6274 $150.5760
330+ $0.6072 $200.3760
430+ $0.5870 $252.4100
575+ $0.5262 $302.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess