The SN74LS33NS from Texas Instruments is a high-performance, quad 2-input positive-NOR gate integrated circuit. This device is part of the 7400 series logic family, specifically the Low-Power Schottky (LS) subfamily, which is renowned for its low power consumption and high speed. The SN74LS33NS is designed for use in a wide range of digital applications, from basic logic operations to complex computing systems.
Key Features
- Logic Type: NOR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: 8 mA
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: 0°C to 70°C
- Package / Case: 14-SOIC
Product Advantages
The SN74LS33NS is designed to deliver reliable performance with its robust construction and advanced manufacturing techniques. It features low power consumption, which makes it suitable for battery-operated devices. The fast switching capabilities ensure that it can handle high-speed signal processing tasks with ease.
Typical Applications
The versatile nature of the SN74LS33NS makes it a suitable component for a variety of applications, including:
- Logic circuits and binary computation
- Control systems
- Alarm systems
- Data processing equipment
- Communication systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LS33NS is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. With its proven reliability, the SN74LS33NS is a trusted choice for engineers and designers around the world.
Ordering Information
The SN74LS33NS is available in a 14-SOIC package and can be ordered through Texas Instruments' official distributors and online stores. For detailed ordering and shipment information, please refer to the Texas Instruments website or contact their sales representatives.