EN
  • EN
  • DE

ADS7871IDBR

Part No ADS7871IDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC 14BIT 48KSPS DAS W/ADC 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 14 b
Sampling Rate 48k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1015656-ADS7871IDBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7871IDBR CAD Model

Description

Product Overview: Texas Instruments ADS7871IDBR

The Texas Instruments ADS7871IDBR is a high-performance, single-chip analog-to-digital converter (ADC) that is designed to meet the demanding needs of industrial and instrumentation applications. This precision ADC offers a 12-bit resolution and integrates multiple channels, making it an ideal choice for multi-channel data acquisition systems.

Key Features

  • Resolution: 12-bit, offering fine granularity for precise measurements.
  • Channel Count: Multiple analog input channels, providing flexibility for simultaneous sampling of different analog signals.
  • Sampling Rate: High-speed performance with fast data acquisition capabilities.
  • Interface: Features a serial interface for easy connection to microcontrollers and digital systems.
  • Power Efficiency: Low power consumption, suitable for battery-powered devices.
  • Package: Available in a SSOP (Shrink Small Outline Package) form factor for space-saving on PCBs.

Applications

The ADS7871IDBR is versatile and can be used in a variety of applications, such as:

  • Process control systems
  • Data acquisition systems
  • Medical instrumentation
  • Industrial automation
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS7871IDBR is no exception, as it is designed to perform consistently in challenging industrial environments. With its robust design and advanced technology, this ADC is built to deliver accurate and reliable performance over its operational lifespan.

Technical Support and Resources

Customers can take advantage of the comprehensive technical support and resources provided by Texas Instruments. This includes detailed datasheets, application notes, and user guides that assist in the integration and use of the ADS7871IDBR in various systems. Additionally, TI's support forums and customer service are available to resolve any technical queries or challenges that may arise.

Overall, the Texas Instruments ADS7871IDBR ADC is a high-quality, versatile component that offers exceptional performance for a wide range of applications, ensuring accurate and reliable data conversion in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6492 $67.9476
6+ $18.5840 $111.5040
9+ $18.0032 $162.0288
12+ $17.4225 $209.0700
15+ $16.8417 $252.6255
20+ $15.0995 $301.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess