EN
  • EN
  • DE

SN74LS365ADR

Part No SN74LS365ADR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LS365ADRG4-ND, SN74LS365ADR-ND, 296-43284-6, -296-43284-1-ND, 296-43284-2, SN74LS365ADRE4, SN74LS365ADRE4-ND, 296-43284-1, SN74LS365ADRG4
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934634-SN74LS365ADR
Ultra Librarian 3D Model Ultra Librarian SN74LS365ADR CAD Model

Description

The SN74LS365ADR is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design. This IC is part of the 74LS logic family, known for its low power Schottky technology, which provides a perfect balance between speed and power consumption.

Key Features

  • Hex Bus Drivers: The SN74LS365ADR features six independent bus drivers with 3-state outputs, providing the ability to drive heavy loads or to increase the load-driving capability of a bus line without significantly increasing power consumption.
  • 3-State Outputs: These outputs can be set to high, low, or high impedance, which is essential for sharing bus lines and buffering multiple outputs without interference.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 4.75 V to 5.25 V, making it compatible with most 5V systems.
  • Low Power Consumption: The device incorporates Schottky diodes to minimize power dissipation, which is a critical feature for battery-powered and energy-efficient applications.
  • Durable Packaging: The SN74LS365ADR comes in a robust SOIC-16 package, ensuring reliable performance in a wide range of environmental conditions.

Applications

The versatility of the SN74LS365ADR allows it to be used in a variety of applications, including:

  • Buffering and driving bus lines in computers and computer peripherals
  • Memory address drivers
  • Data transmission and multiplexing
  • Input/output port drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS365ADR is no exception. Each IC is rigorously tested to meet the highest industry standards, ensuring consistent performance and longevity in the field.

Ordering Information

The SN74LS365ADR is available for order in various quantities, suitable for both small-scale projects and large-volume production. Its standardized packaging allows for easy integration into existing designs, streamlining the manufacturing process.

You May Also Be Interested in

Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9872 $50.7824
41+ $2.4511 $100.4951
64+ $2.3745 $151.9680
88+ $2.2979 $202.2152
113+ $2.2213 $251.0069
151+ $1.9915 $300.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 623 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess