EN
  • EN
  • DE

SN74LS390DR

Part No SN74LS390DR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BIN COUNTR DUAL 4BIT 16-SOIC / Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS39
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258956-SN74LS390DR
Ultra Librarian 3D Model Ultra Librarian SN74LS390DR CAD Model

Description

The SN74LS390DR is a high-performance, dual 4-bit binary counter integrated circuit, meticulously designed and manufactured by Texas Instruments. This device is a part of the 74LS series, which is renowned for its low-power Schottky logic, ensuring efficient operation and reduced power consumption.

Key Features

  • Dual 4-Bit Counters: The SN74LS390DR features two independent 4-bit counters that can be used in a variety of counting applications.
  • Direct Clear Function: Each counter comes equipped with a direct clear function, providing users with the ability to rapidly reset the counter state.
  • Multiple Counting Modes: The device supports both binary and BCD (binary-coded decimal) counting modes, offering versatility in its application.
  • High-Speed Operation: With the capability to perform at high speeds, the SN74LS390DR is suitable for applications requiring quick response times.
  • Wide Operating Voltage: It operates over a wide voltage range, making it compatible with various systems and ensuring flexibility in design.

Applications

The SN74LS390DR is ideal for a broad spectrum of applications, including:

  • Industrial control systems
  • Frequency dividers
  • Timers and counters
  • Event counters in consumer electronics
  • Microprocessor support circuits

Product Specifications

Parameter Value
Package Type SOIC
Mounting Type Surface Mount
Operating Temperature 0°C to 70°C
Supply Voltage 4.75V to 5.25V

For designers and engineers seeking a reliable and efficient binary counter, the SN74LS390DR from Texas Instruments is an excellent choice that combines performance with versatility to meet a wide array of counting needs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess