EN
  • EN
  • DE

SN74LS49N

Part No SN74LS49N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description BCD-TO-SEVEN-SEGMENT DECODERS/DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255002-SN74LS49N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS49N CAD Model

Description

Product Overview: SN74LS49N

The SN74LS49N is a high-performance, integrated circuit designed by Texas Instruments, renowned for its precision and reliability in digital systems. This particular device is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Logic Type: BCD to 7-Segment Decoder/Driver
  • Package Type: PDIP (Plastic Dual-In-Line Package)
  • Pin Count: 16 pins, providing ample connectivity for interfacing with other components in a circuit.
  • Voltage Range: Operates typically at 5V, which is standard for TTL (Transistor-Transistor Logic) devices, making it compatible with a wide range of digital systems.
  • Output Type: The outputs are open-collector, which allows for higher voltage output capability and the ability to drive LED or incandescent displays directly.
  • Display Mode: The decoder interprets 4-bit binary-coded decimal (BCD) input data into 7-segment display format, providing a direct display of the numeric values 0 through 9.

Applications

The SN74LS49N is incredibly versatile and can be used in a variety of applications. It is commonly found in digital clocks, electronic meters, and other devices where numerical data is displayed. Its ease of interfacing with other digital components makes it an excellent choice for educational purposes, hobby projects, and prototype developments.

Quality and Support

Texas Instruments is committed to delivering high-quality products and the SN74LS49N is no exception. It undergoes rigorous testing to ensure it meets the industry standards for performance and durability. Furthermore, TI provides extensive technical support and documentation, making it easier for engineers and designers to implement the SN74LS49N in their projects.

Conclusion

The SN74LS49N from Texas Instruments is a robust, low-power decoder/driver that is essential for any application requiring the translation of binary-coded data into a format suitable for display. Its compatibility with other TTL logic families and its easy-to-use PDIP form factor make it a go-to choice for both professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess