EN
  • EN
  • DE

SN74LS592D

Part No SN74LS592D
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8BIT BIN COUNT W/REG 16-SOIC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LS592
Other Names SN74LS592D,SN74LS592DE4,SN74LS592DG4,2156-SN74LS592D,296-34008-5,TEXTISSN74LS592D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258953-SN74LS592D
Ultra Librarian 3D Model Ultra Librarian SN74LS592D CAD Model

Description

The SN74LS592D from Texas Instruments is a versatile, high-performance integrated circuit designed for counting applications in digital systems. This 8-bit binary counter is part of the 74LS family, known for their low-power Schottky technology, which ensures reliable speed and power efficiency.

Key Features

  • Counting Capability: This device features an 8-bit counter with a direct clear function, allowing for precise counting and control in a variety of applications.
  • Parallel I/O: For ease of interfacing, the SN74LS592D provides parallel input and output buses. This enables quick data transfer and manipulation, making it ideal for interfacing with microprocessors and other digital systems.
  • High-Speed Operation: With a typical clock frequency of up to 25 MHz, the SN74LS592D is suited for high-speed counting applications, ensuring that digital systems can process data quickly and efficiently.
  • Low Power Consumption: The device operates with a typical power dissipation of 80 mW, contributing to energy-efficient designs and reducing the overall power requirements of the system.
  • Wide Operating Temperature Range: The SN74LS592D is designed to function over a broad temperature range, from 0°C to 70°C, making it reliable in various environmental conditions.

Applications

The SN74LS592D is ideal for use in digital systems that require counting functionality, such as:

  • Frequency counters
  • Timers
  • Process control systems
  • Data acquisition systems

Product Specifications

Encased in a 16-pin SOIC package, the SN74LS592D is designed for surface-mount technology, providing a compact footprint on printed circuit boards. It operates with a single 5V power supply, making it compatible with TTL logic levels and easy to integrate into existing designs.

Ordering Information

To order the SN74LS592D or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6256 $73.8768
5+ $20.2057 $101.0285
8+ $19.5742 $156.5936
11+ $18.9428 $208.3708
14+ $18.3114 $256.3596
19+ $16.4171 $311.9249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess