EN
  • EN
  • DE

SN74LS624DR

Part No SN74LS624DR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC VCO 20MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type VCO
Frequency 20MHz
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Case / Package 14-SOIC
Mounting Surface Mount
Win Source Part Number 1100063-SN74LS624DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS624DR CAD Model

Description

The SN74LS624DR is a versatile, high-performance voltage-controlled oscillator (VCO) designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit (IC) is part of the 74LS series, renowned for its low-power Schottky technology, which offers a balance between speed and power consumption.

The SN74LS624DR is housed in an SOIC-14 package, providing a compact footprint for space-sensitive applications. It is engineered to deliver precise waveform generation with a variable frequency controlled by an external voltage, making it an ideal choice for a wide range of applications, including signal processing, communications, and instrumentation.

Key features of the SN74LS624DR include its wide operating frequency range and the ability to generate both square waves and triangular waves, which can be selected via an external control pin. The device also offers excellent temperature stability and a high linearity of frequency control, ensuring consistent performance across various environmental conditions.

The VCO's frequency is determined by external resistors and capacitors, providing designers with the flexibility to tailor the output to their specific needs. Additionally, the SN74LS624DR is capable of being cascaded, allowing for the creation of complex waveform generation schemes or the extension of the frequency range.

The SN74LS624DR operates from a single 5V power supply, which is typical for 74LS logic devices, and features a typical power dissipation of 45 mW, ensuring energy-efficient operation. Its input voltage range for frequency control is broad, accommodating a variety of control voltages to adjust the output frequency dynamically.

Texas Instruments provides comprehensive support for the SN74LS624DR with detailed datasheets, application notes, and design resources to assist engineers in integrating this VCO into their designs effectively. Whether for generating clock signals, modulating signals for communication systems, or creating audio tones, the SN74LS624DR is a reliable and flexible solution that upholds the quality and innovation synonymous with Texas Instruments products.

You May Also Be Interested in

Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7866 $54.2928
18+ $5.5685 $100.2330
28+ $5.3945 $151.0460
39+ $5.2205 $203.5995
50+ $5.0465 $252.3250
67+ $4.5244 $303.1348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess