EN
  • EN
  • DE

SN74LS623NG4

Part No SN74LS623NG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LS
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74LS623
Other Names SN74LS623NE4,SN74LS623NE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259520-SN74LS623NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS623NG4 CAD Model

Description

The SN74LS623NG4 from Texas Instruments is a high-quality octal bus transceiver designed to provide bidirectional communication between data buses in a digital system. This integrated circuit (IC) is part of the 74LS family, which is known for its low-power Schottky technology, offering a combination of high speed and low power consumption.

The device features eight individual bus transceivers with 3-state outputs, allowing for connection to a data bus without affecting the bus when the output is in the high-impedance state. This makes the SN74LS623NG4 ideal for multiplexed data transmission systems and for interfacing between different parts of a system, such as microprocessors, microcontrollers, and memory units.

Each transceiver is capable of driving heavily loaded buses with up to 15 LSTTL loads and providing data rates typically up to 24Mbps. The wide operating voltage range from 4.75V to 5.25V and the ability to operate over a temperature range of 0°C to 70°C make the SN74LS623NG4 suitable for a variety of applications in commercial and industrial environments.

The SN74LS623NG4 comes in a 20-pin plastic DIP (Dual In-line Package) making it easy to handle and integrate into a wide range of electronic systems. Its pin configuration is designed to simplify the layout of printed circuit boards.

Key features of the SN74LS623NG4 include:

  • Eight bidirectional transceivers with 3-state outputs
  • Low-power Schottky technology
  • Wide operating voltage range (4.75V to 5.25V)
  • High data transfer rate (up to 24Mbps)
  • Compatible with LSTTL outputs
  • Operational temperature range from 0°C to 70°C
  • Industry-standard 20-pin DIP packaging

Whether for use in digital computers, data communication equipment, or control systems, the SN74LS623NG4 is a reliable and versatile solution for your digital interfacing needs, delivering both performance and durability from a trusted manufacturer in semiconductor technology, Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess