EN
  • EN
  • DE

SN74LS74AD

Part No SN74LS74AD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74LS74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3743-5, -SN74LS74AD-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896695-SN74LS74AD
Ultra Librarian 3D Model Ultra Librarian SN74LS74AD CAD Model

Description

The SN74LS74AD from Texas Instruments is a high-performance, dual D-type flip-flop integrated circuit. This device features positive-edge-triggered D-type inputs and a clear function, making it a versatile choice for a wide range of applications in digital systems. Manufactured with TI's advanced technology, the SN74LS74AD ensures reliable performance and durability.

Key Features:

  • Edge-Triggered D-Type Inputs: The flip-flops in the SN74LS74AD are triggered on the positive-going edge of the clock pulse, which allows for precise timing and synchronization within digital circuits.
  • Clear Function: Each flip-flop has an individual clear input that, when taken low, will immediately set the output to low regardless of the clock or data inputs, providing an essential control mechanism for system resets and initialization.
  • High-Speed Operation: The SN74LS74AD is designed for high-speed operation, making it suitable for systems that require fast data throughput and minimal propagation delay.
  • Low Power Consumption: As a member of the low-power Schottky (LS) family, this device consumes less power compared to standard logic ICs, which is critical for energy-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of logic signals and making it compatible with other logic families.
  • Output Drive Capability: The flip-flops can drive multiple outputs in a circuit, providing the necessary current for interfacing with subsequent stages.
  • Industry Standard: The SN74LS74AD conforms to industry standards for electronic components, ensuring compatibility and ease of integration into existing and new designs.

Applications:

The SN74LS74AD is ideal for use in a multitude of digital applications, including:

  • Counters and dividers
  • Registers and buffers
  • Control circuits
  • State machines
  • Toggle circuits

With its robust feature set and proven reliability, the SN74LS74AD from Texas Instruments is a must-have for any digital logic designer looking to create efficient and reliable systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4195 $50.3400
295+ $0.3443 $101.5685
450+ $0.3335 $150.0750
620+ $0.3227 $200.0740
805+ $0.3120 $251.1600
1,075+ $0.2797 $300.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,618 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess