EN
  • EN
  • DE

09110009965

Part No 09110009965
Manufacturer HARTING
Catalog Heavy Duty Connector Frames
Description FRAME ASSY FMALE SZ24HPR FOR4MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Modules 4
Gender Female
Size 24HPR
Frame Type Fixed Frame
Material Stainless Steel
Includes 14 pcs - 1 Frame, 2 Pins, 4 Screws, 4 Tubes, 4 Washers
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633644-09110009965
Ultra Librarian 3D Model Ultra Librarian 09110009965 CAD Model

Description

N

You May Also Be Interested in

Amphenol
FRAME FEMALE SZE24 FOR 6MOD
Need more? Email Us
HARTING
FRAME ASSY MALE SZ24HPR FOR 4MOD
Need more? Email Us
TE Connectivity
FRAME FIXED SZ6 FOR 3MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H6BN-T2-M
Lowest to $10.1549
TE Connectivity
H10BP-T3-M DOCKING FRAME_FLOATIN
Need more? Email Us
TE Connectivity
FRAME FIXED SZ8 FOR 4MOD
Need more? Email Us
TE Connectivity
Heavy Duty Power Connectors H16BN-T4-M
Need more? Email Us
HARTING
FRAME FIXED MALE SZ16B FOR 4MOD
Need more? Email Us
HARTING
FRAME FIXED FEMALE FOR 6MOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess