EN
  • EN
  • DE

SN74LS86AD

Part No SN74LS86AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT EXCLUSIVE-OR GATES | IC GATE XOR 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type XOR (Exclusive OR)
Number of Inputs 2
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Maximum) 10mA
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 30ns at 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LS86
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255065-SN74LS86AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS86AD CAD Model

Description

The SN74LS86AD from Texas Instruments is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit. This device is part of the 74LS logic family, which is known for its low power consumption and high speed. The SN74LS86AD is designed for use in systems that require logic functions to be performed with reliability and efficiency.

Key Features

  • Logic Type: Exclusive-OR Gate
  • Number of Circuits: Four independent gates
  • Inputs per Circuit: Two
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: -8 mA / 8 mA
  • Package: 14-pin SOIC (SN74LS86AD)
  • Technology: LS TTL

Product Description

The SN74LS86AD is designed to perform the exclusive-OR function, which outputs true only when the inputs are different. It is commonly used in digital circuitry for parity generation and checking, as well as various arithmetic and logical operations where this specific function is required.

This device features four independent gates, each with two inputs, allowing for multiple operations to be carried out simultaneously. The SN74LS86AD operates on a supply voltage range of 4.75V to 5.25V, making it compatible with standard TTL operating voltages and suitable for interfacing with other TTL family logic devices.

With its standard 14-pin SOIC packaging, the SN74LS86AD is easy to integrate into a wide variety of electronic circuits. It is characterized for operation from 0°C to 70°C, ensuring reliable performance in a range of environmental conditions. The output current capability is -8 mA when sinking and 8 mA when sourcing, which is typical for LS TTL logic gates, providing sufficient drive capability for most applications.

The SN74LS86AD is a versatile and reliable choice for designers who require a standard exclusive-OR logic gate with the quality and support provided by Texas Instruments. Whether used in digital computing, signal processing, or control systems, this integrated circuit delivers consistent performance and integrates seamlessly into a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3214 $51.4240
380+ $0.2637 $100.2060
590+ $0.2555 $150.7450
810+ $0.2472 $200.2320
1,050+ $0.2390 $250.9500
1,400+ $0.2143 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,218 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess