EN
  • EN
  • DE

SN74LV123ADRE4

Part No SN74LV123ADRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 13NS 16SOIC  /  Monostable Multivibrator 13 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LV
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13 ns
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV123
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257183-SN74LV123ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV123ADRE4 CAD Model

Description

The SN74LV123ADRE4 is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments. This integrated circuit is designed to generate precise timing pulses and is capable of being triggered from either edge of the input signal. Its versatility allows it to be utilized in a wide range of applications, including timers, pulse generation, and sequential logic.

Key Features

  • Voltage Range: The device operates at a voltage range of 2 V to 5.5 V, making it suitable for interfacing with both TTL and CMOS logic levels without the need for additional level shifting.
  • High Speed: It features a typical t<sub>pd of 12 ns at 5 V, providing high-speed operation which is essential for time-critical applications.
  • Low Power Consumption: The SN74LV123ADRE4 is designed for low power consumption, with a typical I<sub>CC of only 20 µA, making it ideal for battery-powered and power-sensitive applications.
  • Dual Channels: With two independent channels, the device can be used in configurations that require multiple timing elements, thereby saving space and reducing complexity in circuit design.
  • Retriggerable: The multivibrator can be retriggered by applying an input pulse before the current timing cycle has completed, allowing for pulse width extension or the generation of complex waveforms.
  • Output Pulse Width Control: The pulse width of the outputs can be controlled using external resistors and capacitors, providing flexibility in timing adjustments.
  • Robustness: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Packaging: Available in a 16-pin SOIC package, the SN74LV123ADRE4 is designed for easy integration into a variety of circuit boards.

Applications

The SN74LV123ADRE4 is suitable for a broad spectrum of applications, such as:

  • Timing circuits
  • Pulse shaping
  • Sequential logic
  • Waveform generation
  • Industrial controls
  • Automotive systems
  • Consumer electronics

With its combination of features and performance, the SN74LV123ADRE4 from Texas Instruments is an excellent choice for designers looking for a reliable and versatile monostable multivibrator.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $4.6132
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6418 $51.3440
190+ $0.5267 $100.0730
295+ $0.5102 $150.5090
410+ $0.4937 $202.4170
525+ $0.4773 $250.5825
705+ $0.4279 $301.6695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess