EN
  • EN
  • DE

C3M0021120K

Part No C3M0021120K
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 100A TO247-4L / N-Channel 1200 V 100A (Tc) 469W (Tc) Through Hole TO-247-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Wolfspeed, Inc.
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V
Rds On (Max) @ Id, Vgs 28.8mOhm @ 50A, 15V
Vgs(th) (Max) @ Id 3.6V @ 17.7mA
Gate Charge (Qg) (Max) @ Vgs 162 nC @ 15 V
Vgs (Max) +15V, -4V
Input Capacitance (Ciss) (Max) @ Vds 4818 pF @ 1000 V
Power Dissipation (Max) 469W (Tc)
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-4L
Case / Package TO-247-4
Base Product Number C3M0021120
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1697-C3M0021120K,-3312-C3M0021120K
Standard Package 30
Win Source Part Number 1325244-C3M0021120K
Ultra Librarian 3D Model Ultra Librarian C3M0021120K CAD Model

Description

The C3M0021120K is a silicon carbide (SiC) MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Cree/Wolfspeed. It is designed for high-power, high-frequency switching applications where efficiency and reliability are critical. SiC MOSFETs offer significant advantages over traditional silicon MOSFETs, including lower switching losses, higher operating temperatures, and faster switching speeds.

Applications

  • High-frequency power supplies.
  • Solar inverters.
  • Electric vehicle (EV) chargers.
  • Motor drives.
  • Induction heating.
  • Welding equipment.

Features

  • Silicon carbide (SiC) technology: Enables high-frequency and high-temperature operation.
  • Low on-resistance (Rds(on)): Minimizes conduction losses.
  • Fast switching speed: Reduces switching losses.
  • High blocking voltage: Provides robust protection against voltage spikes.
  • Avalanche ruggedness: Withstands avalanche conditions.
  • Low gate charge: Reduces gate drive power requirements.

Benefits

  • Increased efficiency in power electronic systems.
  • Reduced system size and weight.
  • Improved thermal performance.
  • Higher operating frequencies.
  • Enhanced system reliability.

Additional Details

The C3M0021120K features a blocking voltage of 1200V and a typical on-resistance of 21 mΩ. The gate charge is typically low, reducing the power required to drive the MOSFET. The device is designed for operation at high temperatures, typically up to 150°C or higher. Proper heat sinking is essential to dissipate heat generated by the MOSFET. The package type is typically a TO-247 or similar high-power package. SiC MOSFETs have significantly lower switching losses compared to silicon MOSFETs, especially at high frequencies. The higher blocking voltage allows for higher bus voltages, reducing current requirements. The avalanche ruggedness provides added protection against voltage transients. This MOSFET is ideal for applications where efficiency, power density, and reliability are critical. Cree/Wolfspeed is a leader in SiC technology and provides detailed datasheets and application notes to assist designers in using their MOSFETs.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.4050 $54.8100
5+ $22.4861 $112.4305
7+ $21.7834 $152.4838
10+ $21.0808 $210.8080
13+ $20.3781 $264.9153
17+ $18.2700 $310.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,034 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess