EN
  • EN
  • DE

SN74LV126APWT

Part No SN74LV126APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST QD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1100121-SN74LV126APWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV126APWT CAD Model

Description

Product Overview: SN74LV126APWT

The SN74LV126APWT is a high-performance, quadruple bus buffer gate designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device features four independent 3-state outputs, which are essential for implementing noninverting buffer or line driver applications with the added flexibility of three-state operation.

Key Features

  • Logic Type: The SN74LV126APWT operates as a quadruple noninverting buffer/line driver with 3-state outputs, making it suitable for driving bus lines or buffering memory address registers.
  • Voltage Range: This device supports a wide operating voltage range from 2V to 5.5V, allowing for use in various logic systems and making it compatible with TTL levels.
  • Output Drive Capability: It is capable of driving up to 24 mA at the outputs, providing sufficient current for most applications.
  • Speed: The device boasts a typical tpd (propagation delay time) of 4.5 ns, ensuring fast signal processing for high-speed operations.
  • IC Package Type: The SN74LV126APWT comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, which is advantageous for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications

The versatility of the SN74LV126APWT allows it to be used in a wide array of applications. It is particularly well-suited for memory address driving and all forms of digital buffering. Due to its 3-state outputs, it is also ideal for multiplexing and bus-oriented systems where line control is necessary.

Quality and Reliability

TI's commitment to quality ensures that the SN74LV126APWT meets the industry's highest standards for performance and reliability. The device is thoroughly tested across its entire voltage and temperature range to guarantee its functionality in all specified conditions.

Environmental Compliance

As with all Texas Instruments products, the SN74LV126APWT is designed with environmental considerations in mind. It complies with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Whether you're designing a complex digital system or simply need a reliable buffer gate, the SN74LV126APWT from Texas Instruments offers a blend of performance, versatility, and reliability that is hard to match.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7391 $51.7370
165+ $0.6065 $100.0725
260+ $0.5875 $152.7500
355+ $0.5686 $201.8530
455+ $0.5496 $250.0680
610+ $0.4928 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess